The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with full performance from -55 °C to 105 °C. It has a stud mount, 1 3/8 inch diameter, and 4 1/8 inch length. The part has a capacitance of 49,000 µF with a tolerance of -10% to +75%, a rated voltage of 16 Vdc, a maximum ESR of 15.9 mΩ at 25 °C, and a maximum ripple current of 13.6 A at 85 °C. It features Thermal-Pak™ extended cathode construction for heat dissipation in all mounting orientations and a load life of 5,000 hours at 105 °C. Capacitance remains above 90% at -40 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C493U016AB2B | 101C493U016AB2B | 2002-101C493U016AB2B | 101C493U016AB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 49000 microF | 49000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |