The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in any mounting orientation, with a rated voltage of 40 Vdc and capacitance of 41,000 µF. The part has a maximum ESR of 10.7 mΩ at 25 °C and supports a ripple current of 22.7 A at 85 °C. It is housed in a 2 1/2 inch diameter by 2 5/8 inch length can with a high post terminal and standard insulation, weighing approximately 9.2 ounces. Endurance life is rated at 5,000 hours at 105 °C under full load.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in any mounting orientation, with a rated voltage of 40 Vdc and capacitance of 41,000 µF. The part has a maximum ESR of 10.7 mΩ at 25 °C and supports a ripple current of 22.7 A at 85 °C. It is housed in a 2 1/2 inch diameter by 2 5/8 inch length can with a high post terminal and standard insulation, weighing approximately 9.2 ounces. Endurance life is rated at 5,000 hours at 105 °C under full load.