The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C134U020EE2B is a 130,000 µF unit with a 200 Vdc rating, featuring a 1 3/4 inch diameter and 5 1/8 inch length, a high current can style (D), and a stud terminal. It has a maximum ESR of 8.4 mΩ at 25 °C and a ripple current rating of 26.0 A at 85 °C. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, with capacitance tolerance of -10% to +50%. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C134U020EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |