The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C254U020CE2D is a 250,000 µF capacitor with a voltage rating of 200 Vdc, a capacitance tolerance of -10% to +50%, a maximum ESR of 4.0 mΩ at 25 °C, and a ripple current rating of 46.2 A at 85 °C. It has a cylindrical case measuring 2.5 inches in diameter and 5.125 inches in length with a stud terminal. The capacitor is rated for 5,000 hours at 105 °C and maintains at least 90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C254U020CE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |