The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features a stud-mount terminal, a 3-inch diameter, and a length of 7.625 inches, with an ESR of 2.9 mΩ at 120 Hz and a rated ripple current of 69.0 A at 85 °C. Capacitance is 480 µF with a voltage rating of 25 Vdc and a tolerance of ±20%. The unit has a 5,000-hour load life at 105 °C and meets thermal-pak construction standards for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C484U025DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |