Cornell Dubilier Aluminum Electrolytic Capacitors 101C512T250CC2B

Description
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
101C512T250CC2B-ND
Aluminum Electrolytic Capacitors 101C512T250CC2B-ND
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals

Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-101C512T250CC2B
Aluminum Electrolytic Capacitors 2002-101C512T250CC2B
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
101C512T250CC2B
Aluminum Electrolytic Capacitor 101C512T250CC2B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 101C512T250CC2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
101C512T250CC2B
Capacitors - Aluminum Electrolytic Capacitors 101C512T250CC2B
CAP ALUM SCREW

CAP ALUM SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 101C512T250CC2B-ND 2002-101C512T250CC2B 101C512T250CC2B 101C512T250CC2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Mounting Style Chassis Mount Screw Terminal Bolt-on; Radial, Can - Screw Terminals
Packing Method Bulk Carton Bulk; Bulk
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details