The 101C124U030DB2D is a screw-terminal aluminum electrolytic capacitor from the Type 101C series, designed for high-ripple current applications with a rated voltage of 30 Vdc and a capacitance of 120,000 µF. It features a 3-inch diameter and 3 1/8-inch length, with a maximum ESR of 7.0 mΩ at 25 °C and a rated ripple current of 33.3 A at 85 °C. The capacitor operates from -55 °C to +105 °C and meets a 5,000-hour load life test at 105 °C under full load. Its Thermal-Pak™ construction ensures consistent thermal performance in all mounting orientations, and it maintains over 90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The 101C124U030DB2D is a screw-terminal aluminum electrolytic capacitor from the Type 101C series, designed for high-ripple current applications with a rated voltage of 30 Vdc and a capacitance of 120,000 µF. It features a 3-inch diameter and 3 1/8-inch length, with a maximum ESR of 7.0 mΩ at 25 °C and a rated ripple current of 33.3 A at 85 °C. The capacitor operates from -55 °C to +105 °C and meets a 5,000-hour load life test at 105 °C under full load. Its Thermal-Pak™ construction ensures consistent thermal performance in all mounting orientations, and it maintains over 90% capacitance at -40 °C.