The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature grade component designed for high-ripple current applications, with an operating temperature range of -55 °C to 105 °C. The part 101C284U020DC2D is a 280,000 µF, 200 Vdc variant with a can diameter of 3 inches and a length of 4 1/8 inches, featuring a stud mount terminal. It has a maximum ESR of 4.7 mΩ at 25 °C and a rated ripple current of 44.6 A at 85 °C. The component meets a 5,000-hour load life requirement at 105 °C and full voltage, with capacitance tolerance of -10% +50%. Its case style is P, and it employs Thermal-Pak™ extended cathode construction for improved thermal performance across all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C284U020DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |