Cornell Dubilier Aluminum Electrolytic 101C233U040EH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all orientations. The part 101C233U040EH2B has a capacitance of 23,000 µF, a rated voltage of 40 Vdc, a maximum ESR of 19.3 mΩ at 25 °C, and a ripple current rating of 13.5 A at 85 °C. It is housed in a 1 3/4 inch diameter by 2 5/8 inch length can with a high post terminal. Its capacitance tolerance is -10% +75%, and it meets a 5,000 hour load life test at 105 °C with full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all orientations. The part 101C233U040EH2B has a capacitance of 23,000 µF, a rated voltage of 40 Vdc, a maximum ESR of 19.3 mΩ at 25 °C, and a ripple current rating of 13.5 A at 85 °C. It is housed in a 1 3/4 inch diameter by 2 5/8 inch length can with a high post terminal. Its capacitance tolerance is -10% +75%, and it meets a 5,000 hour load life test at 105 °C with full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C233U040EH2B
Aluminum Electrolytic 101C233U040EH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C233U040EH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details