The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal, 3.000 inch diameter, and 5.875 inch length, with a rated voltage of 25 Vdc and capacitance of 350,000 µF. The part has a maximum ESR of 3.5 mΩ at 25 °C and can handle a ripple current of 57.7 A at 105 °C. It meets a 5,000 hour endurance life test at full load and 105 °C, with capacitance tolerance of -10% +50%. The Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C354U025DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |