The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a capacitance of 100,000 µF, a rated voltage of 30 Vdc, and a tolerance of -10% +75%. It features a 2 x 5 1/8 inch case size with a high current stud terminal and is rated for a ripple current of 35.6 A at 85 °C with an ESR of 5.2 mΩ at 120 Hz. The capacitor has a 5,000-hour load life at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a capacitance of 100,000 µF, a rated voltage of 30 Vdc, and a tolerance of -10% +75%. It features a 2 x 5 1/8 inch case size with a high current stud terminal and is rated for a ripple current of 35.6 A at 85 °C with an ESR of 5.2 mΩ at 120 Hz. The capacitor has a 5,000-hour load life at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.