The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features a stud-mount terminal and a 3-inch diameter case with a length of 4 1/8 inches. Rated for 16 Vdc, it has a capacitance of 160,000 µF, an ESR of 6.0 mΩ at 25 °C, and a ripple current rating of 30.9 A at 85 °C. The capacitor meets a 5,000-hour load life requirement at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features a stud-mount terminal and a 3-inch diameter case with a length of 4 1/8 inches. Rated for 16 Vdc, it has a capacitance of 160,000 µF, an ESR of 6.0 mΩ at 25 °C, and a ripple current rating of 30.9 A at 85 °C. The capacitor meets a 5,000-hour load life requirement at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.