The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a 3 inch diameter, 5 5/8 inch length, and a stud mount with a 1/4-28 thread. This variant has a capacitance of 220,000 µF at 25 Vdc, a maximum ESR of 3.6 mΩ at 120 Hz, and a ripple current rating of 50.3 A at 85 °C. The capacitor meets a 5,000 hour load life test at 105 °C and maintains over 90% capacitance at -40 °C. The case is designated as Type P with an optional thermally-conductive disk for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a 3 inch diameter, 5 5/8 inch length, and a stud mount with a 1/4-28 thread. This variant has a capacitance of 220,000 µF at 25 Vdc, a maximum ESR of 3.6 mΩ at 120 Hz, and a ripple current rating of 50.3 A at 85 °C. The capacitor meets a 5,000 hour load life test at 105 °C and maintains over 90% capacitance at -40 °C. The case is designated as Type P with an optional thermally-conductive disk for improved heat dissipation.