The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features a 3-inch diameter, 5 1/8-inch length, and a stud terminal with a 1.25-inch thread. For the 50 Vdc rating, it has a maximum ESR of 4.8 mΩ at 25 °C and a ripple current rating of 47.2 A at 85 °C. The part meets a 5,000-hour endurance life test at full load and 105 °C, with capacitance tolerance of -10% to +50%. Its Thermal-Pak™ extended cathode construction ensures consistent thermal performance in all mounting orientations, and it achieves over 90% capacitance retention at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C134U050DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |