The 101C154U020CJ2D is a screw-terminal aluminum electrolytic capacitor for high-ripple current applications, with a rated voltage of 200 Vdc, capacitance of 150,000 µF, and a maximum ESR of 6.1 mΩ at 25 °C. It supports ripple current up to 33.6 A at 85 °C and operates over a temperature range of -55 °C to +105 °C. The part has a 2.5-inch diameter and a 3.5-inch length, and features a stud-mount case style with a high-current terminal. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and maintains 5,000 hours of rated life at 105 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C154U020CJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |