The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal, a 2.000 inch diameter case, and a 4.125 inch length. The part is rated for 200 Vdc with a capacitance of 34,000 µF, a maximum ESR of 19.1 mΩ at 25 °C, and a maximum ripple current of 13.7 A at 85 °C. The capacitor complies with a 5,000 hour load life test at 105 °C under full load. The extended cathode foil construction ensures consistent thermal performance in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal, a 2.000 inch diameter case, and a 4.125 inch length. The part is rated for 200 Vdc with a capacitance of 34,000 µF, a maximum ESR of 19.1 mΩ at 25 °C, and a maximum ripple current of 13.7 A at 85 °C. The capacitor complies with a 5,000 hour load life test at 105 °C under full load. The extended cathode foil construction ensures consistent thermal performance in all mounting orientations.