Cornell Dubilier Aluminum Electrolytic 101C244U010CB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. The 101C244U010CB2B variant has a capacitance of 240,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 7.0 mΩ at 25 °C, and a maximum ripple current of 29.7 A at 85 °C. It features a 2 1/2 inch diameter and a 3 1/8 inch length with a stud terminal. The part meets a 5,000 hour load life specification at 105 °C under full load and maintains over 90% capacitance at -40 °C. Its Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. The 101C244U010CB2B variant has a capacitance of 240,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 7.0 mΩ at 25 °C, and a maximum ripple current of 29.7 A at 85 °C. It features a 2 1/2 inch diameter and a 3 1/8 inch length with a stud terminal. The part meets a 5,000 hour load life specification at 105 °C under full load and maintains over 90% capacitance at -40 °C. Its Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C244U010CB2B
Aluminum Electrolytic 101C244U010CB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-101C244U010CB2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-101C244U010CB2B
Aluminum Electrolytic Capacitors 2002-101C244U010CB2B
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-101C244U010CB2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-101C244U010CB2B-ND
Aluminum Electrolytic Capacitors 338-101C244U010CB2B-ND
CAP ALUM 10V POLAR

CAP ALUM 10V POLAR

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 101C244U010CB2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
101C244U010CB2B
Capacitors - Aluminum Electrolytic Capacitors 101C244U010CB2B
ALUM-SCREW TERMINAL

ALUM-SCREW TERMINAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 101C244U010CB2B 2002-101C244U010CB2B 338-101C244U010CB2B-ND 101C244U010CB2B
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 240000 microF 240000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers