The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. This part has a 30 Vdc rating, 410,000 µF capacitance, and a 3 in × 7 5/8 in dimensions with a stud mount terminal. It features a maximum ESR of 2.9 mΩ at 120 Hz and a ripple current rating of 69.0 A at 85 °C, with a 5,000 hour load life at 105 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ALUM-SCREW TERMINAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C414U030DN2D | 2002-101C414U030DN2D | 101C414U030DN2D | 101C414U030DN2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 410000 microF | 410000 microF | 410000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |