The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for uniform heat dissipation in all orientations, with a rated voltage range of 7.5 to 250 Vdc and capacitance from 290 µF to 1.5 F. The part 101C613U040BD2B is a 61,000 µF, 40 VDC variant with a capacitance tolerance of -10% to +75%, a maximum ESR of 6.5 mΩ at 25 °C, and a ripple current rating of 31.0 A at 85 °C. It has a 2 inch diameter and 4 5/8 inch length with a stud mount terminal (10-32 thread, 0.314 inch post diameter). The capacitor meets a 5,000 hour load life test at 105 °C and full load, with impedance ratio Z(-55 °C)/Z(+25 °C) ≤ 3, and achieves >90% capacitance at -40 °C.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C613U040BD2B | 2002-101C613U040BD2B | 101C613U040BD2B | 101C613U040BD2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 61000 microF | 61000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |