The 101C series is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features a thermal-pak™ extended cathode construction to ensure heat flow in all mounting orientations, with capacitance ranging from 290 µF to 1.5 F and rated voltages from 7.5 to 250 Vdc. The part 101C433U025AC2B has a capacitance of 43,000 µF, a tolerance of -10% +75%, a rated voltage of 25 Vdc, a 1 3/8 inch diameter, and a 4 1/8 inch length, with a high post terminal and standard can style. It has a maximum ESR of 12.7 mΩ at 25 °C and a ripple current rating of 17.0 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C with full load, maintaining capacitance within ±20% and ESR within 200% of the limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C433U025AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |