CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
CAP ALUM SCREW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
capacitor; Cap 34000uF; Vol-Rtg 100Vdc;Screw Terminal; 2 1/2 x 5 5/8
Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 101C343U100CF2D | 101C343U100CF2D | 101C343U100CF2D | 101C343U100CF2D-ND | 70190263 |
Product Name | ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | capacitor; Cap 34000uF; Vol-Rtg 100Vdc;Screw Terminal; 2 1/2 x 5 5/8 |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw Terminal | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 34000 microF | 34000 microF | |||
Capacitance Tolerance | -10 (+/- %) | 75 (+/- %) |