The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. This part has a capacitance of 120,000 µF, a rated voltage of 25 Vdc, and a tolerance of -10% +75%. It features a 2 x 5 1/8 inch case size with a stud mount terminal, and a maximum ESR of 5.5 mΩ at 120 Hz and a ripple current rating of 34.8 A at 85 °C. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load with capacitance deviation within ±20% and ESR within 200% of limit. Thermal-Pak™ construction ensures efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C124U025BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |