The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55°C to +105°C with a rated voltage of 30 Vdc and capacitance of 220,000 µF. It features a 3-inch diameter and 4 5/8-inch length with a stud-mount terminal. The part specifies a maximum ESR of 4.8 mΩ at 25°C and a ripple current rating of 44.1 A at 85°C, supported by Thermal-Pak™ extended cathode construction for optimal heat dissipation. Endurance life is rated at 5,000 hours at 105°C under full load.
Datasheet Summary Powered by GS/AI
The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55°C to +105°C with a rated voltage of 30 Vdc and capacitance of 220,000 µF. It features a 3-inch diameter and 4 5/8-inch length with a stud-mount terminal. The part specifies a maximum ESR of 4.8 mΩ at 25°C and a ripple current rating of 44.1 A at 85°C, supported by Thermal-Pak™ extended cathode construction for optimal heat dissipation. Endurance life is rated at 5,000 hours at 105°C under full load.