Cornell Dubilier Aluminum Electrolytic Capacitors 101123U100DF2B

Description
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Request a Quote Datasheet
Description
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-101123U100DF2B
Aluminum Electrolytic Capacitors 2002-101123U100DF2B
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
101123U100DF2B
Aluminum Electrolytic Capacitor 101123U100DF2B
The Type 101C is the wide-temperature, low voltage version of the Type 550C. It is ideal for high-ripple current military and industrial applications that need full performance to -40 °C and solid performance to -55 °C. It also excels as a power-supply output capacitor because of its exceptionally low ESR. The extended cathode foil of the 101C assures heat flow from the capacitor element to the can in all mounting orientations.

The Type 101C is the wide-temperature, low voltage version of the Type 550C. It is ideal for high-ripple current military and industrial applications that need full performance to -40 °C and solid performance to -55 °C. It also excels as a power-supply output capacitor because of its exceptionally low ESR. The extended cathode foil of the 101C assures heat flow from the capacitor element to the can in all mounting orientations.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 101123U100DF2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
101123U100DF2B
Capacitors - Aluminum Electrolytic Capacitors 101123U100DF2B
ALUM-SCREW TERMINAL

ALUM-SCREW TERMINAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-101123U100DF2B 101123U100DF2B 101123U100DF2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Packing Method Carton Bulk; Bulk
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details