The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C with low equivalent series resistance (ESR) and extended cathode construction for effective heat dissipation. The part number 101C253U040BH2B corresponds to a 25,000 µF, 40 Vdc capacitor with -10% +75% tolerance, 14.3 mΩ ESR at 120 Hz, and a rated ripple current of 17.1 A at 85 °C. It features a 2.000 inch diameter and 2.125 inch length case style with a high post terminal, and is rated for 5,000 hours of load life at 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C with low equivalent series resistance (ESR) and extended cathode construction for effective heat dissipation. The part number 101C253U040BH2B corresponds to a 25,000 µF, 40 Vdc capacitor with -10% +75% tolerance, 14.3 mΩ ESR at 120 Hz, and a rated ripple current of 17.1 A at 85 °C. It features a 2.000 inch diameter and 2.125 inch length case style with a high post terminal, and is rated for 5,000 hours of load life at 105 °C.