The Type 101C aluminum electrolytic capacitor with part number 101C154U050DF2D is a screw terminal capacitor rated for 50 Vdc, with a capacitance of 150,000 µF and a tolerance of -10% +50%. It has a maximum ESR of 4.4 mΩ at 120 Hz and a ripple current rating of 51.0 A at 85 °C. Its physical dimensions are 3 inches in diameter and 5 5/8 inches in length. The capacitor operates over a temperature range of -55 °C to +105 °C, features Thermal-Pak™ extended cathode construction for heat dissipation, and is qualified for a 5,000-hour load life at 105 °C under full load.
CAP ALUM 150000UF 50V SCREW
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 101C154U050DF2D | 101C154U050DF2D |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 150000 microF | 150000 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |