The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount terminal with a 3 x 5 1/8 inch nominal size, a rated voltage of 40 Vdc, and a capacitance of 120,000 µF. The capacitor has a maximum ESR of 4.4 mΩ at 120 Hz and can handle a ripple current of 44.4 A at 85 °C. It meets a 5,000-hour load life test at 105 °C under full load, with capacitance varying within ±20% and leakage current not exceeding 1.5 √CV µA. The part uses Thermal-Pak™ extended cathode construction for thermal performance in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount terminal with a 3 x 5 1/8 inch nominal size, a rated voltage of 40 Vdc, and a capacitance of 120,000 µF. The capacitor has a maximum ESR of 4.4 mΩ at 120 Hz and can handle a ripple current of 44.4 A at 85 °C. It meets a 5,000-hour load life test at 105 °C under full load, with capacitance varying within ±20% and leakage current not exceeding 1.5 √CV µA. The part uses Thermal-Pak™ extended cathode construction for thermal performance in all mounting orientations.