The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud-mount terminal with a 3.000 inch diameter case and a length of 3.625 inches, rated for 10 Vdc with a capacitance of 300,000 µF, a maximum ESR of 5.7 mΩ at 120 Hz, and a maximum ripple current of 34.6 A at 85 °C. The part uses Thermal-Pak™ extended cathode construction to ensure efficient heat dissipation in all mounting orientations and meets a 5,000 hour load life specification at 105 °C and full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C304U010CJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |