Cornell Dubilier Aluminum Electrolytic 101C304U016DJ2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C304U016DJ2D is a 300,000 µF, 16 Vdc component in a 3 inch diameter by 3 5/8 inch length case with a high-current stud terminal. It features a low ESR of 5.9 mΩ at 25 °C and supports a ripple current of 38.1 A at 85 °C. The capacitor operates from -55 °C to +105 °C and meets a 5,000-hour load life test at 105 °C with full load. Its thermal design includes an extended cathode foil for efficient heat dissipation in any mounting orientation.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C304U016DJ2D is a 300,000 µF, 16 Vdc component in a 3 inch diameter by 3 5/8 inch length case with a high-current stud terminal. It features a low ESR of 5.9 mΩ at 25 °C and supports a ripple current of 38.1 A at 85 °C. The capacitor operates from -55 °C to +105 °C and meets a 5,000-hour load life test at 105 °C with full load. Its thermal design includes an extended cathode foil for efficient heat dissipation in any mounting orientation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C304U016DJ2D
Aluminum Electrolytic 101C304U016DJ2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C304U016DJ2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details