The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a 1 3/8 inch diameter and 1 5/8 inch length, with a low post terminal and standard can style. This part has a capacitance of 28,000 µF, a rated voltage of 7.5 Vdc, an ESR of 38.2 mΩ at 25 °C, and a ripple current rating of 6.1 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and full load, with capacitance within ±20% and ESR within 200% of limit after testing. Capacitance tolerance is -10% +75%.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
ALUM-SCREW TERMINAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 101C283U7R5AK2B | 2002-101C283U7R5AK2B | 101C283U7R5AK2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 28000 microF | 28000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |