Biamp Systems, Ltd. VERIS Dual 12" Low-Profile Subwoofer VERIS 212S

Description
The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 120 Hz (±1.5 dB) Max Input: 300W RMS, 750W program Maximum Output: 123 dB continuous / 130 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 67.5 lbs / 30.6 kg
Datasheet
Description
The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 120 Hz (±1.5 dB) Max Input: 300W RMS, 750W program Maximum Output: 123 dB continuous / 130 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 67.5 lbs / 30.6 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS Dual 12
Berlin, CT, USA
VERIS Dual 12" Low-Profile Subwoofer
53421
VERIS Dual 12" Low-Profile Subwoofer 53421
The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems. Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure Frequency Response: 50 Hz - 120 Hz (±1.5 dB) Max Input: 300W RMS, 750W program Maximum Output: 123 dB continuous / 130 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: Terminal strip and NL4 compatible Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 67.5 lbs / 30.6 kg

The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system.
Powerful and low in distortion, the 212S produces authoritative low frequency output without sacrificing speed of attack. Its small size makes it a perfect fit for jazz clubs, bars, restaurants, small worship centers, meeting rooms, AV presentations, and other applications that require extended bass, but may not have the space available to install larger, bulkier systems.
Loudspeaker Type: Subwoofer, opitmally vented bass, dual drivers, rectangular enclosure
Frequency Response: 50 Hz - 120 Hz (±1.5 dB)
Max Input: 300W RMS, 750W program
Maximum Output: 123 dB continuous / 130 dB peak
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: Terminal strip and NL4 compatible
Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end)
Weight: 67.5 lbs / 30.6 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53421
Product Name VERIS Dual 12" Low-Profile Subwoofer
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
PLS Full range, 3
Specs
Nominal Power 12 watts
Sensitivity 83.6 dB
Resonance Frequency 105 Hz
View Details
2 suppliers