The ST480V360J012 is a 30 µF, 360 Vdc aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for over 30 million full discharges. It features snap-in terminals, a diameter of 25 mm, and a length of 25 mm, with a maximum ESR of 1.92 Ω at 25 °C and 120 Hz. Operating temperature ranges from -40 °C to +55 °C, and the capacitor uses PVC insulation for date codes through 12-2019, with PET thereafter. Dissipation factor is 7% maximum at 120 Hz and 25 °C, and leakage current is 0.01 CV + 20 µA. The part meets vibration requirements of 10 to 55 Hz at 10 g max, with no regulatory certifications stated.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST480V360J012 | 2002-ST480V360J012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 48 microF |