The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with a temperature range of -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all orientations. The part 101C233U030BA2B is a 23,000 µF, 30 Vdc variant with a capacitance tolerance of -10% to +75%, a maximum ESR of 18.8 mΩ at 25 °C, and a rated ripple current of 13.8 A at 85 °C. It is housed in a 2 inch diameter by 2 1/8 inch length case with a high current stud terminal (D style) and has a 5,000 hour load life at 105 °C. The capacitor meets endurance and shelf life tests as defined for the series. The distance from the bottom of the can to the center of the stud is 0.630 inch (16.0 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C233U030BA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |