Cornell Dubilier Aluminum Electrolytic 101C563U040CB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It has a 2 1/2 inch diameter and 3 1/8 inch length, with a rated voltage of 40 Vdc and capacitance of 56,000 µF. The part features a ±10% +75% tolerance, a maximum ESR of 8.1 mΩ at 120 Hz, and a ripple current rating of 27.6 A at 85 °C. It uses a stud mount terminal with a 0.875 inch threading and conforms to the Thermal-Pak™ extended cathode construction for improved heat dissipation. The capacitor meets a 5,000 hour load life specification at 105 °C and full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It has a 2 1/2 inch diameter and 3 1/8 inch length, with a rated voltage of 40 Vdc and capacitance of 56,000 µF. The part features a ±10% +75% tolerance, a maximum ESR of 8.1 mΩ at 120 Hz, and a ripple current rating of 27.6 A at 85 °C. It uses a stud mount terminal with a 0.875 inch threading and conforms to the Thermal-Pak™ extended cathode construction for improved heat dissipation. The capacitor meets a 5,000 hour load life specification at 105 °C and full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C563U040CB2B
Aluminum Electrolytic 101C563U040CB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C563U040CB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details