The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 16 Vdc and a capacitance of 120,000 µF. It features a 2 1/2 x 2 5/8 inch case size, a stud terminal, and a maximum ESR of 9.8 mΩ at 120 Hz and a ripple current rating of 23.7 A at 85 °C. The capacitor meets a 5,000-hour load life specification at 105 °C and maintains over 90% of its capacitance at -40 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 16 Vdc and a capacitance of 120,000 µF. It features a 2 1/2 x 2 5/8 inch case size, a stud terminal, and a maximum ESR of 9.8 mΩ at 120 Hz and a ripple current rating of 23.7 A at 85 °C. The capacitor meets a 5,000-hour load life specification at 105 °C and maintains over 90% of its capacitance at -40 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.