The ST301V360A062 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for 360 Vdc with a capacitance of 300 µF and a tolerance of -10% to +20%. It features a snap-in terminal and measures 35 mm in diameter and 63 mm in length. The capacitor is rated for operation from -40 °C to +55 °C, with a maximum dissipation factor of 7% at 120 Hz and 25 °C, and a typical lifespan exceeding 30 million full discharges in xenon lamp applications. It meets thermal and vibration requirements including 10 to 55 Hz at 0.06 in and 10 g max for 6 hours in perpendicular planes. Insulation sleeving is PVC or PET (PET after December 2019).
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
STROBE
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ST301V360A062 | 2002-ST301V360A062 | ST301V360A062 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) | -40 to 55 C (-40 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |