The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications operating from -55 °C to 105 °C. The part 101C363U030AC2B is a 36,000 µF capacitor with a 30 Vdc rating, a capacitance tolerance of -10% +75%, and a case code AC2B, indicating a 1 3/8 inch diameter and 4 1/8 inch length. It has a maximum ESR of 13.0 mΩ at 25 °C and a rated ripple current of 16.8 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for enhanced heat dissipation in all mounting orientations and is certified for 5,000 hours of load life at 105 °C. Dimensions are 34.93 mm in diameter and 104.78 mm in length, with a low post terminal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C363U030AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |