The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications, offering low ESR and operation from -55 °C to 105 °C. This part features a 16 Vdc rating, 170,000 µF capacitance with -10% +75% tolerance, and a 1 3/4 inch diameter by 5 1/8 inch length case with a high current terminal. It has a maximum ESR of 8.4 mΩ at 25 °C and a ripple current rating of 26.0 A at 85 °C. The capacitor is rated for 5,000 hours of load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C174U016EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |