The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. This part has a capacitance of 550,000 µF, a rated voltage of 25 Vdc, a 3.0-inch diameter, and a length of 8.625 inches with a stud terminal. It features a maximum ESR of 2.6 mΩ at 120 Hz and a ripple current rating of 75.2 A at 85 °C. The capacitor meets a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C554U025DG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |