The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part features a 3-inch diameter can with a stud mount terminal, 150,000 µF capacitance, and a 30 Vdc rated voltage. It has a maximum ESR of 5.7 mΩ at 120 Hz and a ripple current rating of 38.7 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains over 90% capacitance at -40 °C. Its thermal-pak construction ensures heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part features a 3-inch diameter can with a stud mount terminal, 150,000 µF capacitance, and a 30 Vdc rated voltage. It has a maximum ESR of 5.7 mΩ at 120 Hz and a ripple current rating of 38.7 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains over 90% capacitance at -40 °C. Its thermal-pak construction ensures heat dissipation in all mounting orientations.