Cornell Dubilier Aluminum Electrolytic 101C124U7R5EH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, with operation from -55 °C to +105 °C. The part 101C124U7R5EH2B is a 120,000 µF, 7.5 Vdc variant with -10% +75% capacitance tolerance, a 1 3/4 inch diameter, and a 2 5/8 inch length, featuring a high post terminal and standard insulated can. It has a maximum ESR of 16.5 mΩ at 25 °C and a rated ripple current of 14.7 A at 85 °C, with a 5,000 hour load life at 105 °C. The Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, with operation from -55 °C to +105 °C. The part 101C124U7R5EH2B is a 120,000 µF, 7.5 Vdc variant with -10% +75% capacitance tolerance, a 1 3/4 inch diameter, and a 2 5/8 inch length, featuring a high post terminal and standard insulated can. It has a maximum ESR of 16.5 mΩ at 25 °C and a rated ripple current of 14.7 A at 85 °C, with a 5,000 hour load life at 105 °C. The Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C124U7R5EH2B
Aluminum Electrolytic 101C124U7R5EH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C124U7R5EH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details