The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations, with a rated voltage range of 7.5 to 250 Vdc and capacitance from 290 µF to 1.5 F. This variant, identified by the part number 101C184U020BF2B, is a 3 x 5 5/8 inch can with a stud mount terminal, rated for 200 Vdc and 180,000 µF. It has a maximum ESR of 4.9 mΩ at 25 °C and a ripple current rating of 38.0 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and full load, with impedance ratio ≤3 at -55 °C relative to +25 °C. The case style is designated as P, with an optional thermal pad to reduce thermal resistance.
CAP ALUM 20V POLAR
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ALUM-SCREW TERMINAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C184U020BF2B | 338-101C184U020BF2B-ND | 2002-101C184U020BF2B | 101C184U020BF2B | 101C184U020BF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180000 microF | 180000 microF | 180000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |