The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with capacitance values up to 1.5 F and rated voltages from 7.5 to 250 Vdc. The part 101C593U030CH2B, a variant in this series, features a 2.5-inch diameter, 2.625-inch length, stud mount terminal, and is rated for 30 Vdc with 59,000 µF capacitance, a 120 Hz ESR of 9.3 mΩ, and a ripple current of 24.4 A at 85 °C. The series uses Thermal-Pak™ extended cathode construction to ensure consistent thermal performance in all mounting orientations and has a 5,000-hour load life at 105 °C. Capacitance tolerance is -10% to +75% for voltages up to 150 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C593U030CH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |