Cornell Dubilier Aluminum Electrolytic 101C383U020AB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 38,000 µF, a rated voltage of 20 Vdc, and a tolerance of -10% to +75%. It features a 1 3/8 inch diameter and 3 1/8 inch length with a high post terminal and standard can style. The ESR at 25 °C is 15.9 mΩ, and the ripple current at 85 °C is 13.6 A. The capacitor meets a 5,000-hour endurance life test at 105 °C with full load and maintains more than 90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 38,000 µF, a rated voltage of 20 Vdc, and a tolerance of -10% to +75%. It features a 1 3/8 inch diameter and 3 1/8 inch length with a high post terminal and standard can style. The ESR at 25 °C is 15.9 mΩ, and the ripple current at 85 °C is 13.6 A. The capacitor meets a 5,000-hour endurance life test at 105 °C with full load and maintains more than 90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C383U020AB2B
Aluminum Electrolytic 101C383U020AB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C383U020AB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details