The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features a stud mount with a high-current can style, a diameter of 1.375 inches, and a length of 4.125 inches. The part has a rated voltage of 63 Vdc, a capacitance of 14,000 µF with a tolerance of -10% +75%, an ESR of 14.8 mΩ at 25 °C, and a ripple current rating of 15.8 A at 85 °C. It meets a 5,000-hour load life requirement at 105 °C and maintains over 90% capacitance at -40 °C. The construction includes a Thermal-Pak™ extended cathode for optimized heat dissipation in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C143U063AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |