The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. This part, with a capacitance of 220,000 µF and a rated voltage of 7.5 Vdc, features a 1 3/4 inch diameter and 4 1/8 inch length, with a high current can style and stud terminal. It has a maximum ESR of 8.2 mΩ at 120 Hz and a rated ripple current of 24.4 A at 85 °C, with a 5,000 hour load life at 105 °C. The capacitance tolerance is -10% to +75%, and it meets the Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C224U7R5EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |