The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. This part features a 3.000 inch diameter and 5.500 inch length with a stud mount terminal, and is rated for 200 Vdc with a capacitance of 280,000 µF. It has a maximum ESR of 3.4 mΩ at 25 °C and a ripple current rating of 51.6 A at 85 °C. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, and has a capacitance tolerance of -10% to +50%. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C284U020CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |