The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a 2.5-inch diameter and 3.125-inch length, with a stud mount terminal. Rated for 250 Vdc, it has a capacitance of 280,000 µF, a maximum ESR of 7.2 mΩ at 25 °C, and a ripple current rating of 29.4 A at 85 °C. The part meets a 5,000-hour load life test at 105 °C and maintains capacitance within ±20% under extended endurance conditions. Its Thermal-Pak™ construction ensures efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C284U7R5CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |