The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C124U010AD2B has a capacitance of 120,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 10.3 mΩ at 120 Hz, and a maximum ripple current of 19.7 A at 85 °C. It is housed in a 1 3/8 inch diameter by 4 5/8 inch length case with a high post terminal and standard insulation. The capacitor supports a capacitance tolerance of -10% to +75%, has a 5,000 hour load life at 105 °C, and maintains over 90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C124U010AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |