The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to +105 °C. The part 101C543U030EJ2B is a 54,000 µF device rated for 30 Vdc, with a maximum ESR of 11.3 mΩ at 25 °C and a ripple current rating of 19.9 A at 85 °C. It features a 1 3/4 inch diameter and 3 5/8 inch length, with a high current stud terminal and standard insulation. The capacitor has a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C. All variants share the Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C543U030EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |